ASUS logo

ASUS VA24EHE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84597
Info modified on:
27 May 2024, 16:59:09
Short summary description ASUS VA24EHE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

ASUS VA24EHE, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description ASUS VA24EHE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

ASUS VA24EHE. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.