ASUS logo

ASUS VC239H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99052
Info modified on:
08 May 2024, 22:50:03
Short summary description ASUS VC239H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

ASUS VC239H, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description ASUS VC239H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

ASUS VC239H. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.