ASUS logo

ASUS ROG Swift PG278QE LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155075
Info modified on:
30 Dec 2024, 17:23:53
Short summary description ASUS ROG Swift PG278QE LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

ASUS ROG Swift PG278QE, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description ASUS ROG Swift PG278QE LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

ASUS ROG Swift PG278QE. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.