ASUS logo

ASUS ZenBeam E1 Portable projector 150 ANSI lumens DLP WVGA (854x480) Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37526
Info modified on:
14 Mar 2024, 19:30:23
Short summary description ASUS ZenBeam E1 Portable projector 150 ANSI lumens DLP WVGA (854x480) Silver:

ASUS ZenBeam E1, 150 ANSI lumens, DLP, WVGA (854x480), 3500:1, 16:9, 406,4 - 3048 mm (16 - 120")

Long summary description ASUS ZenBeam E1 Portable projector 150 ANSI lumens DLP WVGA (854x480) Silver:

ASUS ZenBeam E1. Projector brightness: 150 ANSI lumens, Projection technology: DLP, Projector native resolution: WVGA (854x480). Zoom ratio: Fixed, Throw ratio: 1.4:1, Offset: 100%. Noise level: 30 dB, Certification: CB, CE,FCC,VCCI, CU, C-Tick, CCC, PSE,IEC62471,CEC. RMS rated power: 2 W. Product type: Portable projector, Market positioning: Portable, Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.