ASUS logo

ASUS ZenWiFi AC Mini (CD6) AC1500 wireless router Ethernet Dual-band (2.4 GHz / 5 GHz) White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111978
Info modified on:
27 Sept 2022, 09:28:37
Short summary description ASUS ZenWiFi AC Mini (CD6) AC1500 wireless router Ethernet Dual-band (2.4 GHz / 5 GHz) White:

ASUS ZenWiFi AC Mini (CD6) AC1500, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White

Long summary description ASUS ZenWiFi AC Mini (CD6) AC1500 wireless router Ethernet Dual-band (2.4 GHz / 5 GHz) White:

ASUS ZenWiFi AC Mini (CD6) AC1500. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Ethernet, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Product colour: White. Antenna design: Internal. Power source type: AC

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.