ASUS EEE PC 900HA, Intel Pentium Mobile, 1,6 GHz, 22,6 cm (8.9"), 1 GB, Windows XP Home Edition, White
ASUS EEE PC 900HA. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 22,6 cm (8.9"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1,12 kg