ASUS logo

ASUS Eee PC 900 Intel® Celeron® M Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Linux Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42733
Info modified on:
23 Jan 2025, 18:51:43
Short summary description ASUS Eee PC 900 Intel® Celeron® M Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Linux Black:

ASUS Eee PC 900, Intel® Celeron® M, 0,9 GHz, 22,6 cm (8.9"), 1024 x 600 pixels, 1 GB, Linux

Long summary description ASUS Eee PC 900 Intel® Celeron® M Netbook 22,6 cm (8.9") 1 GB DDR2-SDRAM Linux Black:

ASUS Eee PC 900. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 0,9 GHz. Display diagonal: 22,6 cm (8.9"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Linux. Product colour: Black. Weight: 990 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.