ASUS logo

ASUS My Cinema-ES3-110/PTS/FM/AV/RC Internal Analog, DVB-T, DVB-S PCI Express

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48699
Info modified on:
18 May 2018, 11:34:43
Short summary description ASUS My Cinema-ES3-110/PTS/FM/AV/RC Internal Analog, DVB-T, DVB-S PCI Express:

ASUS My Cinema-ES3-110/PTS/FM/AV/RC, Analog, DVB-T, DVB-S, PCI Express, 512 MB, 1024 MB, Pentium 4 2.6GHz/Core 2 Duo 2.0Ghz, PCI-E, CD-ROM, DirectX 9, Windows Media Player 9

Long summary description ASUS My Cinema-ES3-110/PTS/FM/AV/RC Internal Analog, DVB-T, DVB-S PCI Express:

ASUS My Cinema-ES3-110/PTS/FM/AV/RC. TV tuner type: Analog, DVB-T, DVB-S. Interface type: PCI Express. Minimum RAM: 512 MB, Minimum storage drive space: 1024 MB, Minimum processor: Pentium 4 2.6GHz/Core 2 Duo 2.0Ghz. Minimum system requirements: PCI-E, CD-ROM, DirectX 9, Windows Media Player 9, Compatible operating systems: Vista Premium, Vista Basic, Windows XP, Bundled software: Power Cinema

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.