ASUS logo

ASUS GX1000 Laser Gaming mouse Right-hand USB Type-A 8200 DPI

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88535
Info modified on:
08 May 2023, 14:53:49
Short summary description ASUS GX1000 Laser Gaming mouse Right-hand USB Type-A 8200 DPI:

ASUS GX1000 Laser Gaming Mouse, Right-hand, Laser, USB Type-A, 8200 DPI, Silver

Long summary description ASUS GX1000 Laser Gaming mouse Right-hand USB Type-A 8200 DPI:

ASUS GX1000 Laser Gaming Mouse. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 8200 DPI, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.