ASUS logo

ASUS P5G41T-M LX3 Intel® G41 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91587
Info modified on:
30 Oct 2024, 13:06:33
Short summary description ASUS P5G41T-M LX3 Intel® G41 LGA 775 (Socket T) micro ATX:

ASUS P5G41T-M LX3, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core, 1066,1333 MHz, Q6000, Q8000, Q9000, E4000, E6000, E7000, E8000

Long summary description ASUS P5G41T-M LX3 Intel® G41 LGA 775 (Socket T) micro ATX:

ASUS P5G41T-M LX3. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Supported storage drive interfaces: SATA II. Maximum graphics card memory: 256 MB, Graphics card family: Intel, Graphics card: GMA X4500. Ethernet interface type: Gigabit Ethernet, Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.