ASUS logo

ASUS MB P5P800 SE LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102323
Info modified on:
04 Apr 2019, 05:25:57
Short summary description ASUS MB P5P800 SE LGA 775 (Socket T) ATX:

ASUS MB P5P800 SE, Intel, LGA 775 (Socket T), 4 GB, 4 MB, ATX, ATX

Long summary description ASUS MB P5P800 SE LGA 775 (Socket T) ATX:

ASUS MB P5P800 SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, Flash memory: 4 MB. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe Anti-virus software (OEM version) ASUS LiveUpdate Utility. Dimensions (WxDxH): 305 x 213, Audio output: ADI AD1888 SoundMAX 6-Channel audio CODEC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.