ASUS P5N-MX, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, 0, 1, JBOD, ATX
ASUS P5N-MX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, JBOD. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. BIOS memory size: 64 Mbit