ASUS logo

ASUS SDRW-08D2S-U/DBLK/G/AS optical disc drive Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27305
Info modified on:
18 May 2018, 09:44:32
Short summary description ASUS SDRW-08D2S-U/DBLK/G/AS optical disc drive Black:

ASUS SDRW-08D2S-U/DBLK/G/AS, Black, Vertical/Horizontal, 1 MB, 80 mm, 24x, 8x

Long summary description ASUS SDRW-08D2S-U/DBLK/G/AS optical disc drive Black:

ASUS SDRW-08D2S-U/DBLK/G/AS. Product colour: Black, Mounting: Vertical/Horizontal. Drive device, buffer size: 1 MB, Optical disc diameter: 80 mm. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.