ASUS A9250/TD/128M, GDDR, 64 bit, 400 MHz, 2048 x 1536 pixels, AGP 8x
ASUS A9250/TD/128M. Processor frequency: 240 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0. Interface type: AGP 8x