ASUS logo

ASUS ZenFone 6 15,2 cm (6") Single SIM Android 4.3 3G 2 GB 8 GB 3230 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35134
Info modified on:
27 Feb 2024, 13:59:45
Short summary description ASUS ZenFone 6 15,2 cm (6") Single SIM Android 4.3 3G 2 GB 8 GB 3230 mAh Black:

ASUS ZenFone 6 , 15,2 cm (6"), 2 GB, 8 GB, 13 MP, Android 4.3, Black

Long summary description ASUS ZenFone 6 15,2 cm (6") Single SIM Android 4.3 3G 2 GB 8 GB 3230 mAh Black:

ASUS ZenFone 6 . Display diagonal: 15,2 cm (6"), Display resolution: 1280 x 720 pixels. Processor frequency: 2 GHz, Processor family: Intel Atom®, Processor model: Z2580. RAM capacity: 2 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.3. Battery capacity: 3230 mAh. Product colour: Black. Weight: 196 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.