ASUS EAX1050/TD/256M/A, GDDR2, 128 bit, 400 MHz, 2048 x 1536 pixels
ASUS EAX1050/TD/256M/A. Processor frequency: 400 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0