ASUS logo

ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43302
Info modified on:
02 Feb 2025, 23:04:54
Short summary description ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:

ASUS Eee PC 1008HA (Seashell), Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description ASUS Eee PC 1008HA (Seashell) Intel Atom® N280 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:

ASUS Eee PC 1008HA (Seashell). Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1,1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.