Ariston logo

Ariston Pro B 200 H EU Horizontal Tank (water storage) Solo boiler system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38233
Info modified on:
12 Dec 2024, 17:27:59
Short summary description Ariston Pro B 200 H EU Horizontal Tank (water storage) Solo boiler system White:

Ariston Pro B 200 H EU, Tank (water storage), Horizontal, 2000 W, 200 L, Solo boiler system, Indoor

Long summary description Ariston Pro B 200 H EU Horizontal Tank (water storage) Solo boiler system White:

Ariston Pro B 200 H EU. Placement supported: Horizontal, Type: Tank (water storage), Boiler system: Solo boiler system. Maximum power: 2000 W, Maximum operating pressure: 6 bar, Temperature (max): 65 °C. Energy efficiency class: C, Power consumption (typical): 2000 W, AC input voltage: 230 V. Width: 1290 mm, Depth: 585 mm, Height: 570 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.