Ariete logo

Ariete 1598/10 food processor 2100 W 7 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
366590
Info modified on:
24 Jan 2025, 15:09:37
Short summary description Ariete 1598/10 food processor 2100 W 7 L Stainless steel:

Ariete 1598/10, 7 L, Stainless steel, Rotary, 1,5 L, CE, Stainless steel

Long summary description Ariete 1598/10 food processor 2100 W 7 L Stainless steel:

Ariete 1598/10. Bowl capacity: 7 L, Product colour: Stainless steel, Control type: Rotary. Bowl material: Stainless steel, Blender beaker cup: Glass. Power: 2100 W. Width: 235 mm, Depth: 395 mm, Height: 575 mm. Package weight: 8,43 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.