ARCTIC logo

ARCTIC BioniX P140 Computer case Fan 14 cm Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124415
Info modified on:
30 Apr 2025, 08:44:29
Short summary description ARCTIC BioniX P140 Computer case Fan 14 cm Grey:

ARCTIC BioniX P140, Fan, 14 cm, 200 RPM, 1950 RPM, 0,45 sone, 131,92 m³/h

Long summary description ARCTIC BioniX P140 Computer case Fan 14 cm Grey:

ARCTIC BioniX P140. Type: Fan, Fan diameter: 14 cm, Rotational speed (min): 200 RPM, Rotational speed (max): 1950 RPM, Noise level: 0,45 sone, Airflow: 131,92 m³/h, Maximum air pressure: 2,85 mmH2O, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 140 mm, Depth: 28 mm, Height: 140 mm. Product colour: Grey

Reasons to buy
Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.