APC logo

APC PDIGTR surge protector Black, Green 0 AC outlet(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
284610
Info modified on:
10 Aug 2024, 09:43:54
Short summary description APC PDIGTR surge protector Black, Green 0 AC outlet(s):

APC PDIGTR, 200 A, 250 A, Black, Green, 20 g, 19 mm, 69 mm

Long summary description APC PDIGTR surge protector Black, Green 0 AC outlet(s):

APC PDIGTR. Peak current, normal mode: 200 A, Peak current, common mode: 250 A. Product colour: Black, Green. Weight: 20 g, Width: 19 mm, Depth: 69 mm. Certification: CE, UL 497A, VDE. Package width: 33 mm, Package depth: 95 mm, Package height: 99 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.