APC logo

APC Back-UPS 650 uninterruptible power supply (UPS) 0,65 kVA 390 W 3 AC outlet(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46341
Info modified on:
10 Aug 2024, 07:46:21
Short summary description APC Back-UPS 650 uninterruptible power supply (UPS) 0,65 kVA 390 W 3 AC outlet(s):

APC Back-UPS 650, 0,65 kVA, 390 W, 140 V, 300 V, 45/65 Hz, 3 A

Long summary description APC Back-UPS 650 uninterruptible power supply (UPS) 0,65 kVA 390 W 3 AC outlet(s):

APC Back-UPS 650. Output power capacity: 0,65 kVA, Output power: 390 W, Input operation voltage (min): 140 V. AC outlet types: Type F, AC outlets quantity: 3 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 1 min, Typical backup time at half load: 12,6 min. Form factor: Tower, Product colour: Black. Compliance certificates: RoHS, Certification: CE, GOST, REACH

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.