APC logo

APC ACRD600 rack cooling equipment

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26086
Info modified on:
07 May 2024, 16:37:06
Short summary description APC ACRD600 rack cooling equipment:

APC ACRD600, Black, 600 mm, 1070 mm, 1991 mm, 402 kg, 850 mm

Long summary description APC ACRD600 rack cooling equipment:

APC ACRD600. Product colour: Black. Width: 600 mm, Depth: 1070 mm, Height: 1991 mm. Package width: 850 mm, Package depth: 1137 mm, Package height: 2166 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.