Anker PowerPort 10, Indoor, AC, 5 V, 12 A, Black
Anker PowerPort 10. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 5 V, AC adapter output current: 12 A. USB 2.0 ports quantity: 10. Product colour: Black