Anker 98ANDS2368-BA, Right-hand, Laser, USB Type-A, 8000 DPI, Black
Anker 98ANDS2368-BA. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 8000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Product colour: Black