Allied Telesis AT-FS708/POE, Unmanaged, Full duplex, Power over Ethernet (PoE)
Allied Telesis AT-FS708/POE. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8192 entries. Networking standards: IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE)