Allied Telesis logo

Allied Telesis AT-IE300-12GP-80 Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143781
Info modified on:
30 Mar 2023, 10:36:50
Short summary description Allied Telesis AT-IE300-12GP-80 Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Grey:

Allied Telesis AT-IE300-12GP-80, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description Allied Telesis AT-IE300-12GP-80 Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Grey:

Allied Telesis AT-IE300-12GP-80. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 12. MAC address table: 16000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE.... DC input voltage: 48 V. Power over Ethernet (PoE)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.