Allied Telesis logo

Allied Telesis AT-x510-28GSX-50 Managed L3 Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227775
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Allied Telesis AT-x510-28GSX-50 Managed L3 Grey:

Allied Telesis AT-x510-28GSX-50, Managed, L3, Rack mounting

Long summary description Allied Telesis AT-x510-28GSX-50 Managed L3 Grey:

Allied Telesis AT-x510-28GSX-50. Switch type: Managed, Switch layer: L3. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1x, IEEE.... Rack mounting

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.