Alienware logo

Alienware X51 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 8.1 Desktop PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26131
Info modified on:
07 Oct 2024, 17:14:19
Short summary description Alienware X51 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 8.1 Desktop PC Black:

Alienware X51, 3,6 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD±RW, Windows 8.1

Long summary description Alienware X51 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 8.1 Desktop PC Black:

Alienware X51. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 750 Ti. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.