Alienware 13 R2, Intel® Core™ i7, 2,5 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 4 GB, 512 GB
Alienware 13 R2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black, Silver