AG Neovo logo

AG Neovo X-17AV NEOVO 17" LCD computer monitor 43,2 cm (17") 1280 x 1024 pixels Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41581
Info modified on:
21 Oct 2022, 10:14:07
Short summary description AG Neovo X-17AV NEOVO 17" LCD computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

AG Neovo X-17AV NEOVO 17" LCD, 43,2 cm (17"), 1280 x 1024 pixels, LCD, 25 ms, Black

Long summary description AG Neovo X-17AV NEOVO 17" LCD computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

AG Neovo X-17AV NEOVO 17" LCD. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.