Acer logo

Acer Liquid FroYo 8,89 cm (3.5") Single SIM 3G Mini-USB A 0,5 GB 1350 mAh White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16024
Info modified on:
27 Feb 2024, 14:14:50
Short summary description Acer Liquid FroYo 8,89 cm (3.5") Single SIM 3G Mini-USB A 0,5 GB 1350 mAh White:

Acer Liquid FroYo, 8,89 cm (3.5"), 0,768 GHz, Qualcomm, 0,5 GB, 5 MP, White

Long summary description Acer Liquid FroYo 8,89 cm (3.5") Single SIM 3G Mini-USB A 0,5 GB 1350 mAh White:

Acer Liquid FroYo. Display diagonal: 8,89 cm (3.5"). Processor frequency: 0,768 GHz, Processor family: Qualcomm. RAM capacity: 0,5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1350 mAh. Product colour: White. Weight: 135 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.