Acer NITRO VG0 VG240YS, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black
Acer NITRO VG0 VG240YS. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black