Acer logo

Acer B6 B246HYL Bymdpr LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74959
Info modified on:
14 Mar 2025, 19:43:41
Short summary description Acer B6 B246HYL Bymdpr LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Acer B6 B246HYL Bymdpr, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Acer B6 B246HYL Bymdpr LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Acer B6 B246HYL Bymdpr. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9. Built-in speaker(s). Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.