Acer DV433bmidv, Digital signage flat panel, 109,2 cm (43"), LED, 1920 x 1080 pixels, 16/7
Acer DV433bmidv. Product design: Digital signage flat panel. Display diagonal: 109,2 cm (43"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product colour: Black