Acer logo

Acer Veriton M VM4650G-I3710 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70430
Info modified on:
10 Aug 2024, 10:50:24
Short summary description Acer Veriton M VM4650G-I3710 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower PC Black:

Acer Veriton M VM4650G-I3710, 3,9 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description Acer Veriton M VM4650G-I3710 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower PC Black:

Acer Veriton M VM4650G-I3710. Processor frequency: 3,9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.