Acer logo

Acer PY.22009.011 power supply unit 220 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58201
Info modified on:
07 Mar 2024, 10:57:11
Short summary description Acer PY.22009.011 power supply unit 220 W:

Acer PY.22009.011, 220 W, 100 - 240 V, 50 - 60 Hz, Non-Modular, PC, Acer Aspire X3950, X5300

Long summary description Acer PY.22009.011 power supply unit 220 W:

Acer PY.22009.011. Total power: 220 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Purpose: PC, Compatible products: Acer Aspire X3950, X5300

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.