Acer logo

Acer Aspire G5910 Intel® Core™ i7 i7-2600K 8 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 470 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85966
Info modified on:
07 Oct 2024, 17:12:50
Short summary description Acer Aspire G5910 Intel® Core™ i7 i7-2600K 8 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 470 Windows 7 Home Premium Tower PC Black:

Acer Aspire G5910, 3,4 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire G5910 Intel® Core™ i7 i7-2600K 8 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 470 Windows 7 Home Premium Tower PC Black:

Acer Aspire G5910. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 470. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.