Acer logo

Acer Aspire X3960 Intel® Core™ i3 i3-2100 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G405 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111865
Info modified on:
07 Oct 2024, 16:47:53
Short summary description Acer Aspire X3960 Intel® Core™ i3 i3-2100 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G405 Windows 7 Home Premium Tower PC Black:

Acer Aspire X3960, 3,1 GHz, Intel® Core™ i3, 6 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3960 Intel® Core™ i3 i3-2100 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G405 Windows 7 Home Premium Tower PC Black:

Acer Aspire X3960. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® G405. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.