Acer logo

Acer Aspire M3400 AMD Phenom II X6 1055T 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64550
Info modified on:
07 Oct 2024, 16:47:50
Short summary description Acer Aspire M3400 AMD Phenom II X6 1055T 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Desktop PC Black:

Acer Aspire M3400, 2,8 GHz, AMD Phenom II X6, 6 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire M3400 AMD Phenom II X6 1055T 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Desktop PC Black:

Acer Aspire M3400. Processor frequency: 2,8 GHz, Processor family: AMD Phenom II X6, Processor model: 1055T. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 5570. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.