Acer logo

Acer Aspire M3910 Intel® Core™ i3 i3-540 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94192
Info modified on:
07 Oct 2024, 16:47:35
Short summary description Acer Aspire M3910 Intel® Core™ i3 i3-540 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Desktop PC Black:

Acer Aspire M3910, 3,06 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire M3910 Intel® Core™ i3 i3-540 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Desktop PC Black:

Acer Aspire M3910. Processor frequency: 3,06 GHz, Processor family: Intel® Core™ i3, Processor model: i3-540. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5570. Operating system installed: Windows 7 Home Premium. Power supply: 250 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.