Acer Aspire X3810, 2,7 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium
Acer Aspire X3810. Processor frequency: 2,7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 5450. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Small Desktop. Product type: PC. Product colour: Black