Acer logo

Acer Veriton M M2610 Intel® Core™ i5 i5-2300 4 GB DDR3-SDRAM 500 GB NVIDIA® nForce 405 Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151838
Info modified on:
23 Jul 2024, 20:36:41
Short summary description Acer Veriton M M2610 Intel® Core™ i5 i5-2300 4 GB DDR3-SDRAM 500 GB NVIDIA® nForce 405 Windows 7 Professional Tower PC Black:

Acer Veriton M M2610, 2,8 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description Acer Veriton M M2610 Intel® Core™ i5 i5-2300 4 GB DDR3-SDRAM 500 GB NVIDIA® nForce 405 Windows 7 Professional Tower PC Black:

Acer Veriton M M2610. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® nForce 405. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.