Acer Veriton M430G, 3 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD-RW, Windows 7 Professional
Acer Veriton M430G. Processor frequency: 3 GHz, Processor family: AMD Athlon II X2, Processor model: 250. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black