Acer logo

Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB 640 GB Intel® GMA X4500 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63893
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB 640 GB Intel® GMA X4500 Windows 7 Professional Micro Tower PC Black:

Acer Veriton M480G, 2,93 GHz, Intel® Core™2 Duo, 4 GB, 640 GB, DVD Super Multi, Windows 7 Professional

Long summary description Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB 640 GB Intel® GMA X4500 Windows 7 Professional Micro Tower PC Black:

Acer Veriton M480G. Processor frequency: 2,93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 4 GB. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.