Acer logo

Acer Veriton M464 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 7 Windows Vista Business Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10107
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton M464 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 7 Windows Vista Business Tower PC:

Acer Veriton M464, 2,4 GHz, Intel® Core™2 Quad, Q6600, 2 GB, 320 GB, Windows Vista Business

Long summary description Acer Veriton M464 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 7 Windows Vista Business Tower PC:

Acer Veriton M464. Processor frequency: 2,4 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q6600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: NVIDIA GeForce 7. Operating system installed: Windows Vista Business. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.