Acer logo

Acer TravelMate P4 P449-G2-M-317Q Intel® Core™ i3 i3-7100U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108661
Info modified on:
23 Jan 2025, 18:33:30
Short summary description Acer TravelMate P4 P449-G2-M-317Q Intel® Core™ i3 i3-7100U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

Acer TravelMate P4 P449-G2-M-317Q, Intel® Core™ i3, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer TravelMate P4 P449-G2-M-317Q Intel® Core™ i3 i3-7100U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

Acer TravelMate P4 P449-G2-M-317Q. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.