Acer logo

Acer TravelMate B TMB117-M-C9GH Intel® Celeron® N3160 Laptop 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83303
Info modified on:
22 Jan 2025, 05:23:48
Short summary description Acer TravelMate B TMB117-M-C9GH Intel® Celeron® N3160 Laptop 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate B TMB117-M-C9GH, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer TravelMate B TMB117-M-C9GH Intel® Celeron® N3160 Laptop 29,5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate B TMB117-M-C9GH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3160, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.