Acer logo

Acer Aspire AS4349-2824 Intel® Celeron® B815 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169829
Info modified on:
22 Jan 2025, 06:25:07
Short summary description Acer Aspire AS4349-2824 Intel® Celeron® B815 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black:

Acer Aspire AS4349-2824, Intel® Celeron®, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire AS4349-2824 Intel® Celeron® B815 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black:

Acer Aspire AS4349-2824. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B815, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 2,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.