Acer Aspire E E5-452G-T0GD, AMD A10, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB
Acer Aspire E E5-452G-T0GD. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-8700P, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Linux Linpus. Product colour: Grey